EN
  • EN
  • DE
  • IT

PHN203,518

Part No PHN203,518
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs Arrays
Description MOSFET 2N-CH 30V 6.3A 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 6.3A (Ta)
Rds On (Max) @ Id, Vgs 30mOhm @ 7A, 10V
Vgs(th) (Max) @ Id 2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 14.6nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 560pF @ 20V
Power - Max 2W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1495238-PHN203,518
Ultra Librarian 3D Model Ultra Librarian PHN203,518 CAD Model

Description

N

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET 4N-CH 10.6V 0.08A 16SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 30V 6.3A 8SO
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 4N-CH 10.6V 16PDIP
Need more? Email Us
Microchip Technology
MOSFET 4N-CH 500V 26A SP3
Need more? Email Us
Vishay
MOSFET N/P-CH 30V 4A/3.7A 1206-8
Lowest to $10.2632
Infineon Technologies
MOSFET 2N-CH 55V 20A 8TDSON
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 2N-CH 10.6V 8PDIP
Need more? Email Us
Rohm Semiconductor
MOSFET 2N-CH 45V 4A TSMT8
Lowest to $2.1654
Nexperia USA Inc.
NEXPERIA PHP225 - SMALL SIGNAL F
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess