EN
  • EN
  • DE

BC857BS/ZLF

Part No BC857BS/ZLF
Manufacturer Nexperia USA Inc.
Catalog Custom Parts (B - D)
Description BJT Array PNP 45V 100mA 6-Pin SC-88
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1132003-BC857BS/ZLF
Categories Custom Parts
Manufacturer Nexperia USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC857BS/ZLF CAD Model

Description

The BC857BS/ZLF is a general-purpose PNP bipolar junction transistor (BJT) manufactured by Nexperia. It's designed for a wide range of low to medium power amplification and switching applications. The device comes in a small Surface Mount Device (SMD) package, making it suitable for space-constrained applications.

Applications

  • General Purpose Amplification: Used in pre-amplifiers, audio amplifiers, and signal conditioning circuits to boost weak signals.
  • Switching Applications: Employed as a switch in various electronic circuits, such as relay drivers, LED drivers, and logic circuits.
  • Linear Regulation: Utilized in linear voltage regulators to provide a stable output voltage.
  • Current Mirror Circuits: Incorporated in current mirror circuits for biasing and current amplification.
  • Portable Devices: Suitable for use in portable devices due to its small size and low power consumption.

Features

  • PNP Transistor: A PNP transistor with a high current gain.
  • Low Saturation Voltage: Features a low saturation voltage, minimizing power dissipation when used as a switch.
  • High Current Gain (hFE): Offers a high current gain, providing good amplification characteristics.
  • Small SMD Package: Comes in a small SOT-363 package, suitable for space-constrained applications.
  • Lead-Free: Complies with RoHS standards, ensuring it is lead-free.

Benefits

  • Versatile Application: Can be used in a wide range of amplification and switching applications.
  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Reliable Performance: High current gain and robust construction ensure reliable performance.
  • Environmentally Friendly: Lead-free construction complies with environmental standards.

Technical Specifications

The BC857BS/ZLF typically features a collector-emitter voltage (VCEO) of -45V and a collector current (IC) of -100mA. The current gain (hFE) ranges from 200 to 450, depending on the operating conditions. The device has a power dissipation of 250mW and operates over a temperature range of -65°C to +150°C. These specifications make it suitable for a wide range of low to medium power applications.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
TDK Corporation
Lowest to $0.5994
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Chilisin
Lowest to $0.0021
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess