EN
  • EN
  • DE

78M6618-IM/F

Part No 78M6618-IM/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC PWR MEASUREMENT OCTAL 68-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Single Phase Meter IC 68-SQFN (8x8)
Manufacturer Maxim Integrated
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 68-VFQFN Exposed Pad
Case / Package 68-SQFN (8x8)
Family Name 78M6618
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858257-78M6618-IM/F
Ultra Librarian 3D Model Ultra Librarian 78M6618-IM/F CAD Model

Description

The 78M6618-IM/F is a highly integrated, programmable, and precise energy measurement system-on-chip (SoC) from Maxim Integrated, designed for the accurate measurement of power consumption in home appliances, industrial machinery, and other embedded applications. This SoC is a perfect solution for manufacturers seeking to implement energy monitoring and efficiency into their products without the need for extensive redesign or additional components.

Key Features:

  • High Accuracy: The 78M6618-IM/F features a state-of-the-art energy measurement processor that provides less than 0.1% error over a 2000:1 dynamic range, ensuring precise readings for both low and high power devices.
  • Integrated Design: This SoC includes a full 32-bit compute engine, an eight-channel 24-bit analog-to-digital converter (ADC), and a high-speed 8052-compatible microcontroller, all in one compact package.
  • Customizable Firmware: Users can program the device with custom firmware to meet specific application requirements, offering flexibility and control over energy measurement functions.
  • Multi-Function Capability: The 78M6618-IM/F can measure voltage, current, power, energy, and power factor, making it a versatile choice for a wide range of applications.
  • Communication Interface: It includes an on-chip UART for easy integration into existing communication infrastructure, facilitating data collection and analysis.

Applications:

  • Smart appliances (refrigerators, washing machines, dryers)
  • Industrial machinery monitoring
  • Building automation systems
  • Energy management systems
  • Power distribution units

The 78M6618-IM/F is a testament to Maxim Integrated's commitment to providing advanced, energy-efficient solutions for modern electronic systems. By integrating this SoC into products, manufacturers can enhance the value of their offerings, providing end-users with detailed energy consumption data and the potential for cost savings through more efficient energy use.

With its robust feature set and versatile application range, the Maxim Integrated 78M6618-IM/F is an essential component for any energy-conscious electronic design.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6738 $58.8236
53+ $2.1945 $116.3085
82+ $2.1264 $174.3648
113+ $2.0571 $232.4523
146+ $1.9889 $290.3794
195+ $1.7833 $347.7435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess