EN
  • EN
  • DE

BAS516/DG,115

Part No BAS516/DG,115
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013757-BAS516/DG,115
Categories OEM Parts(A-B)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAS516/DG,115 CAD Model

Description

The BAS516/DG,115 is a high-speed switching diode manufactured by Nexperia. It is designed for fast switching applications, offering low forward voltage and fast reverse recovery time. The /DG,115 indicates specific packaging and reel information.

Applications

  • High-speed switching: Ideal for applications requiring rapid switching of signals.
  • General-purpose rectification: Converting AC to DC signals.
  • Clipping and clamping circuits: Limiting voltage levels and protecting sensitive components.
  • Reverse polarity protection: Preventing damage from incorrect power supply connections.
  • Logic circuits: Used in various digital logic applications.

Features

  • Fast Switching Speed: Low reverse recovery time (typically in the nanosecond range) ensures efficient high-frequency operation.
  • Low Forward Voltage: Reduces power dissipation and improves circuit efficiency.
  • Surface Mount Package: Available in a small surface mount package (SOD323 or similar), suitable for automated assembly.
  • High Breakdown Voltage: Withstands high reverse voltages, ensuring reliability.
  • Pb-Free Finish/RoHS Compliant: Environmentally friendly, meeting RoHS directives.

Benefits

  • Efficient High-Frequency Operation: Minimizes switching losses and maximizes circuit performance.
  • Reduced Power Consumption: Low forward voltage drop leads to lower power dissipation.
  • Compact Design: Small package size allows for high-density board layouts.
  • Enhanced Circuit Reliability: High breakdown voltage provides robust protection.
  • Easy Integration: Suitable for automated assembly processes, reducing manufacturing costs.

Additional Details

The BAS516/DG,115 diode is commonly used in communication systems, computer peripherals, and other high-speed electronic devices. The specific package (e.g., SOD-323) influences power dissipation and mounting considerations. Always consult the manufacturer's datasheet for detailed specifications including maximum ratings, electrical characteristics, and thermal resistance.

Specifications:

  • Repetitive Peak Reverse Voltage (VRRM): Typically around 75-100V
  • Forward Current (IF): Typically around 100-200mA
  • Reverse Recovery Time (trr): Typically in the range of 4ns
  • Forward Voltage (VF): Typically around 1V
  • Package: SOD-323 (or equivalent)

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
ADI Electronics
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Toko America Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess