EN
  • EN
  • DE

BAS16J,135

Part No BAS16J,135
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, BAS16
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 250mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 500 nA @ 80 V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323F
Operating Temperature - Junction 150°C (Max)
Base Product Number BAS16
Other Names 2156-BAS16J,135-NEX,1727-4797-1,1727-4797-2,568-5996-6,1727-4797-6,568-5996-2,568-5996-6,NEXNEXBAS16J,135,568-5996-2,568-5996-1,568-5996-1,934060935135,BAS16J,135
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1282249-BAS16J,135
Ultra Librarian 3D Model Ultra Librarian BAS16J,135 CAD Model

Description

The BAS16J is a rectifier type diode designed for discrete semiconductor products.

  • DC Reverse Voltage (Vr) (Max): 100V
  • Average Rectified Current (Io): 250mA (DC)
  • Forward Voltage (Vf) (Max) @ If: 1.25V @ 150mA
  • Reverse Recovery Time (trr): 4ns
  • Current Reverse Leakage @ Vr: 500nA @ 80V
  • Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
  • Operating Temperature Range: 150°C (Max)
  • Package: SC-90, SOD-323F
  • ECCN: EAR99
  • REACH: unaffected

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,650+ $0.0189 $50.0850
5,650+ $0.0177 $100.0050
8,775+ $0.0171 $150.0525
12,580+ $0.0159 $200.0220
16,340+ $0.0153 $250.0020
20,410+ $0.0147 $300.0270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 336,550 pieces
MOQ: 2650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess