EN
  • EN
  • DE

74LVC2G32GD

Part No 74LVC2G32GD
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (0 - 9)
Description Lvc/lcx/z Series Dual 2-INPUT Or Gate PDSO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function OR
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Number of Inputs 2
Number of Pins 8
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1040590-74LVC2G32GD
Categories OEM Parts(0-9)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVC2G32GD CAD Model

Description

The 74LVC2G32GD is an OEM part manufactured by Nexperia USA Inc.

  • Inputs: 2
  • Pins: 8
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 125 °C
  • RoHS Compliant: Yes

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess