EN
  • EN
  • DE

74LVC1T45GS,132

Part No 74LVC1T45GS,132
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT1202 (1x1)
Manufacturer Nexperia USA Inc.
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-XFDFN
Case / Package 6-XSON, SOT1202 (1x1)
Family Name 74LVC1T45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1727-8053-6, 74LVC1T45GS,132-ND, 935292925132, 1727-8053-1, 1727-8053-2
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858029-74LVC1T45GS,132
Ultra Librarian 3D Model Ultra Librarian 74LVC1T45GS,132 CAD Model

Description

The Nexperia USA Inc. 74LVC1T45GS,132 is a voltage level translator that is bi-directional, with one circuit and one channel.

  • Operating Temperature: -40°C to 125°C (TA)
  • Maximum Data Rate: 420 Mbps
  • Package: 6-XFDFN
  • Mounting: Surface mountable
  • Series: 74LVC series
  • ECCN: EAR99
  • Supply and Demand: Limited
  • Quantity per Package: 5000
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 25 weeks
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Other part numbers: 1727-8053-6, 74LVC1T45GS,132-ND, 935292925132, 1727-8053-1, 1727-8053-2

You May Also Be Interested in

ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3083 $50.8695
400+ $0.2530 $101.2000
615+ $0.2451 $150.7365
845+ $0.2372 $200.4340
1,095+ $0.2293 $251.0835
1,460+ $0.2055 $300.0300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,520 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess