EN
  • EN
  • DE
  • IT

74LV4094DB,118

Part No 74LV4094DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT/STORE BUS 16SSOP  /  Shift Shift Register 1 Element 8 Bit 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Nexperia USA Inc.
Series 74LV
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 1V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74LV4094
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74LV4094DB-T-ND,74LV4094DB-T,935166090118
Standard Package 2,000
Win Source Part Number 1040546-74LV4094DB,118
Ultra Librarian 3D Model Ultra Librarian 74LV4094DB,118 CAD Model

Description

The 1040546-74LV4094DB,118 from Nexperia is a shift register integrated circuit (IC) from the 74LV series.

  • Series: 74LV
  • Element: Single element
  • Bits per Element: Eight
  • Voltage Supply Range: 1V to 3.6V
  • Output Type: Tri-state
  • Function: Serial to parallel or serial shift register
  • Mounting: SMD
  • Package: 16-SSOP
  • Case: 16-SSOP
  • Ideal for: Use in shift registers

You May Also Be Interested in

ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1475
Texas Instruments
54LS165A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Texas Instruments
54HC166 PARALLEL-LOAD 8-BIT SHIF / Shift Element Bit
Lowest to $25.5786
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2780
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.5283
Texas Instruments
IC SHIFT REG 8BIT PARALL 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $2.4774
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.6539
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1940 $65.8200
75+ $1.8007 $135.0525
115+ $1.7437 $200.5255
155+ $1.6882 $261.6710
200+ $1.6313 $326.2600
270+ $1.4631 $395.0370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess