EN
  • EN
  • DE

74HCT377DB,118

Part No 74HCT377DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Tape and Reel
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 53MHz
Max Propagation Delay at V, Max CL 32ns at 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 5.2mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 8μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Family Part Number 74HCT377
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 736608-74HCT377DB,118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT377DB,118 CAD Model

Description

The Nexperia USA Inc. 74HCT377DB,118 is a D-type non-inverted output type latch with 8 bits per element.

  • Trigger Type: Positive edge
  • Input Capacitance: 3.5pF
  • Mounting Type: SMD (SMT)
  • Package: 20-SSOP
  • Supply Voltage Range: 4.5V to 5.5V
  • Clock Frequency: 53MHz
  • Current Output High: 4mA
  • Current Output Low: 5.2mA
  • Popularity: Low
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7542 $60.3360
190+ $0.6191 $117.6290
290+ $0.5994 $173.8260
400+ $0.5810 $232.4000
515+ $0.5613 $289.0695
690+ $0.5036 $347.4840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess