EN
  • EN
  • DE

74AUP1Z125GM,115

Part No 74AUP1Z125GM,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Specialty Logic
Description IC XTAL DRIVER LP 6-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter, X-Tal Driver
Supply Voltage 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 1007814-74AUP1Z125GM,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1Z125GM,115 CAD Model

Description

The 74AUP1Z125GM,115 is a single buffer/driver with a 3-state output from Nexperia. It's part of the AUP family, which is known for its ultra-low power consumption. This device is designed for applications where power efficiency and signal integrity are crucial. The 3-state output allows for bus isolation and multiplexing capabilities. It comes in a very small leadless package (XSON6).

Applications

  • Portable devices
  • Mobile phones
  • Tablets
  • Low-power data buses
  • Memory interfaces

Features

  • Single buffer/driver with 3-state output
  • AUP logic family for ultra-low power consumption
  • Wide supply voltage range: 0.8 V to 3.6 V
  • Low static and dynamic power consumption
  • High-speed propagation delay
  • 3-state output for bus isolation
  • Output enable (OE) input
  • Very small leadless package (XSON6)

Benefits

  • Extended battery life due to minimal power draw.
  • Versatile due to 3-state output allowing for bus isolation.
  • Space-saving design due to its compact XSON6 package.
  • High-speed operation ensures compatibility with various system speeds.
  • Flexible because it supports a wide supply voltage range.

The 74AUP1Z125GM,115 is an ideal solution for applications requiring a low-power, high-performance buffer/driver with bus isolation capabilities. Its small size and wide operating voltage range make it suitable for a variety of portable and low-power applications. The 3-state output simplifies the design of multiplexed systems and memory interfaces.

Technical Specifications:

  • Supply Voltage: 0.8 V to 3.6 V
  • Operating Temperature: -40°C to +85°C
  • Output Type: 3-State
  • Package: XSON6
  • Propagation Delay: Typically 2.7 ns at 3.3V
  • Quiescent Current: Typically 0.5 μA

You May Also Be Interested in

Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess