EN
  • EN
  • DE

74AUP1G885GS,115

Part No 74AUP1G885GS,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC MF CFG 1-CIR 3-IN 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 8-XFDFN
Supplier Device Package 8-XSON (1.35x1)
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1500592-74AUP1G885GS,115
Ultra Librarian 3D Model Ultra Librarian 74AUP1G885GS,115 CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Need more? Email Us
Analog Devices Inc.
IC XOR/XNOR GATE 16SMT
Need more? Email Us
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.0969
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Nexperia USA Inc.
IC 3-IN OR-AND GATE LP 6TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE AND/OR 3-IN 6-XSON
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess