EN
  • EN
  • DE

74AHCT123APW,118

Part No 74AHCT123APW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 5ns
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1007514-74AHCT123APW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT123APW,118 CAD Model

Description

The 74AHCT123APW,118 is a high-quality electronic component that is manufactured by Nexperia USA Inc.

  • Win Source Part Number: 1007514-74AHCT123APW,118
  • Category: Integrated Circuits
  • Packaging: reel - TR
  • Mounting: SMD (SMT)
  • Logic Type: monostable
  • Schmitt Trigger Input: no
  • Current-Output High, Low: 8mA, 8mA
  • Circuits: two independent
  • Propagation Delay: 5ns
  • Popularity: medium
  • Supply and Demand Status: balanced

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.2271
STMicroelectronics
IC MULTIVIBRATOR 22NS 16TSSOP
Lowest to $0.2195
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5859 $55.5065
80+ $1.3013 $104.1040
120+ $1.2606 $151.2720
165+ $1.2199 $201.2835
215+ $1.1793 $253.5495
285+ $1.0573 $301.3305
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess