EN
  • EN
  • DE

74AHC126PW-Q100,11

Part No 74AHC126PW-Q100,11
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74AHC126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935298639118
Standard Package 2,500
Win Source Part Number 1040094-74AHC126PW-Q100,11
Ultra Librarian 3D Model Ultra Librarian 74AHC126PW-Q100,11 CAD Model

Description

The 74AHC126PW-Q100 is an automotive, AEC-Q100, 74AHC series buffer integrated circuit with non-inverting logic type and 3-state output type.

  • Voltage Supply Range: 2V to 5.5V
  • Operating Temperature: -40°C to 125°C
  • Package: 14-TSSOP (0.173", 4.40mm Width)
  • Mounting: SMD (SMT)
  • Elements: 4 elements with 1 bit per element
  • Input Type: -
  • Output Current: High and low 8mA each
  • Availability: Tape & Reel (TR) with a standard package of 2,500
  • Ideal Use: applications such as automotive, industrial and consumer electronics

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess