EN
  • EN
  • DE

74AHC126D,118

Part No 74AHC126D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 14SO / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number 74AHC126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-7848-2,74AHC126D,118-ND,74AHC126D-T-ND,935262768118,1727-7848-1,2156-74AHC126D,118-1727,1727-7848-6,74AHC126D-T
Standard Package 2,500
Win Source Part Number 1040096-74AHC126D,118
Ultra Librarian 3D Model Ultra Librarian 74AHC126D,118 CAD Model

Description

The 74AHC126D,118 is a quad buffer/line driver with 3-state outputs from the Advanced High-speed CMOS (AHC) family manufactured by Nexperia USA Inc. This device features four independent buffers, each with an output enable (OE) input. When OE is low, the output follows the input; when OE is high, the output is in a high-impedance state, allowing multiple devices to share a common bus.

Applications:

  • Bus Driving: Used as a bus driver to increase the fan-out of signals on a shared bus.
  • Line Driving: Employed as a line driver to improve signal integrity over long distances.
  • Memory Interfacing: Integrated into memory systems for buffering address and data lines.
  • Logic Level Translation: Can be used to translate logic levels between different voltage domains.
  • Data Multiplexing: Used in data multiplexing applications for selecting one of several data sources.

Features:

  • Quad Buffer/Line Driver: Contains four independent buffer/line drivers in a single package.
  • 3-State Outputs: Features 3-state outputs that can be enabled or disabled.
  • High Speed: Offers fast propagation delays for high-speed operation.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low power dissipation.

Benefits:

  • Versatile Buffering: Provides a flexible buffering solution for a wide range of applications.
  • Bus Sharing: Allows multiple devices to share a common bus with 3-state outputs.
  • High Performance: Delivers high-speed and low-power performance.
  • Space Saving: Contains four buffers in a single package, saving board space.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.

Additional Details:

The 74AHC126D,118 is available in a SOIC package. The specific propagation delay, output current, and operating voltage range can be found in the Nexperia datasheet for this part. The device is designed to be robust and reliable, with excellent noise immunity. It is suitable for both commercial and industrial applications. The output is enabled when the corresponding OE input is low and disabled (high impedance) when OE is high.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess