EN
  • EN
  • DE

VFY1112H-4BX2D-TR

Part No VFY1112H-4BX2D-TR
Manufacturer Stanley Electric Co
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanley Electric Co
Win Source Part Number 397898-VFY1112H-4BX2D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VFY1112H-4BX2D-TR CAD Model

Description

The VFY1112H-4BX2D-TR is a surface-mount LED manufactured by Stanley Electric Co. Similar to other LEDs in the VFY series, this component is designed for indicator and display applications, providing a bright and reliable light source in a compact package. Its surface-mount design facilitates automated assembly and allows for high-density component placement on circuit boards.

Applications

  • Indicator lights: Used in various electronic devices to indicate power status, activity, or alerts.
  • Backlighting for switches and buttons: Provides illumination for user interface elements.
  • Automotive interior lighting: Can be found in dashboards, control panels, and other interior lighting applications.
  • Consumer electronics: Employed in appliances, audio equipment, and other consumer devices for visual feedback.
  • Industrial equipment: Used in control panels, instrumentation, and other industrial applications.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small footprint allows for high-density mounting.
  • High Brightness: Provides a bright and easily visible light output.
  • Wide Viewing Angle: Offers a wide viewing angle, ensuring visibility from various perspectives.
  • Long Lifespan: Offers a long operational lifespan, reducing the need for frequent replacements.

Benefits

  • Reduced Assembly Costs: SMT design enables automated assembly, lowering manufacturing expenses.
  • Space Savings: Compact size allows for miniaturization of electronic devices.
  • Improved Visibility: High brightness and wide viewing angle ensure clear indication, even in bright environments.
  • Increased Reliability: Long lifespan reduces downtime and maintenance costs.
  • Energy Efficiency: LEDs are known for their low power consumption, contributing to energy savings.

The VFY1112H-4BX2D-TR is typically characterized by its specific color, intensity, and forward voltage. The precise values for these parameters can be found in the official datasheet. The device is typically supplied on tape and reel for automated pick-and-place assembly. Considerations such as thermal management and proper soldering techniques are crucial for ensuring optimal performance and longevity. This LED offers a cost-effective and reliable solution for a wide range of indication and display applications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $8.9258
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess