The SG531PC12.0000M is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It is a surface mount device (SMD) that provides a stable and accurate 12.0000 MHz clock signal for various electronic applications.
Applications
- Microcontrollers
- Microprocessors
- Real-time clocks (RTC)
- Communication devices
- Frequency references
- Timing circuits
Features
- 12.0000 MHz output frequency
- Surface mount package
- High frequency stability
- Low jitter
- Wide operating temperature range
- 3.3V supply voltage
Benefits
- Provides accurate and stable clock signal for reliable system operation
- Easy to integrate into surface mount PCB designs
- Ensures precise timing for critical applications
- Minimizes timing errors and improves signal integrity
- Suitable for use in a variety of environments
- Compatible with common microcontroller and microprocessor supply voltages
Additional Details
The SG531PC12.0000M is designed for use with a 3.3V power supply. It exhibits high frequency stability over a wide operating temperature range, typically from -40°C to +85°C. The low jitter characteristics ensure a clean and stable clock signal, minimizing timing errors in the system. The surface mount package allows for easy integration into automated assembly processes. The oscillator is typically housed in a ceramic package for enhanced durability and reliability. It is commonly used in applications requiring precise timing, such as communication devices and real-time clocks. The output signal is typically a CMOS or TTL compatible signal. The device is RoHS compliant, ensuring environmental friendliness. The oscillator provides a stable frequency reference for microcontrollers, microprocessors, and other digital circuits.