EN
  • EN
  • DE

74ABT16245BDL,118

Part No 74ABT16245BDL,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRSCVR 3-ST 16BIT 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74ABT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 764802-74ABT16245BDL,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT16245BDL,118 CAD Model

Description

The Nexperia USA Inc. electronic component with Win Source Part Number 764802-74ABT16245BDL,118 is a transceiver, non-inverting logic type buffer.

  • Logic Type: Transceiver, Non-inverting
  • Output Type: Push-pull
  • Series: 74ABT
  • Package: 48-BSSOP (0.295", 7.50mm Width) reel package
  • Operating Temperature: -40°C to 85°C (TA)
  • Supply and Demand Status: Balance

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess