EN
  • EN
  • DE

74ABT16245BDGG,518

Part No 74ABT16245BDGG,518
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRSCVR 3-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1007100-74ABT16245BDGG,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT16245BDGG,518 CAD Model

Description

The Nexperia USA Inc. 74ABT16245BDGG,518 is a non-inverting transceiver logic type integrated circuit with push-pull output type.

  • Output Type: Push-Pull
  • Current Output High: 32mA
  • Current Output Low: 64mA
  • Elements: 2
  • Bits Per Element: 8
  • Supply Voltage: 4.5 V to 5.5 V
  • Status: Obsolete(EOL)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,338 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess