EN
  • EN
  • DE

2N7002/HAMR

Part No 2N7002/HAMR
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 300MA TO236AB / N-Channel 60 V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 300mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 5Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 50 pF @ 10 V
Power Dissipation (Max) 830mW (Tc)
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package TO-236AB
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number 2N7002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 1727-8645-1,934660832215,1727-8645-2,1727-8645-6
Standard Package 3,000
Win Source Part Number 958338-2N7002/HAMR
Ultra Librarian 3D Model Ultra Librarian 2N7002/HAMR CAD Model

Description

The 2N7002/HAMR is an N-channel MOSFET transistor manufactured by Nexperia USA Inc. The Win Source Part Number for this product is 958338-2N7002/HAMR.

  • Suitable for: Discrete semiconductor products and transistors
  • Maximum Drain to Source Voltage (Vdss): 60V
  • Continuous Drain Current (Id): 300mA @ 25°C
  • Rds On (Max) @ Id, Vgs: 5Ohm @ 500mA, 10V
  • Maximum Vgs(th) @ Id: 2.5V @ 250µA
  • Maximum Power Dissipation: 830mW @ Tc
  • Package/Case: TO-236-3, SC-59, SOT-23-3
  • Supplier Device Package: TO-236AB
  • Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 10 V
  • Maximum Vgs: ±30V
  • Operating Temperature Range: -65°C to 150°C (TJ)
  • Alternative Parts: 2N7002/HAMR2N7002HAMR
  • HTSUS Code: 8541.21.0095

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1185 $50.3625
905+ $0.1110 $100.4550
1,400+ $0.1073 $150.2200
2,005+ $0.0998 $200.0990
2,605+ $0.0960 $250.0800
3,255+ $0.0923 $300.4365
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess