EN
  • EN
  • DE

NHD-2.8-25664UCY2

Part No NHD-2.8-25664UCY2
Manufacturer Newhaven
Catalog LCD, OLED, Graphic
Description GRAPHIC DISPLAY OLED YELLOW 2.8\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Display Type OLED - Passive Matrix
Diagonal Screen Size 2.8" (71.12mm)
Viewing Area 72.00mm W x 20.00mm H
Backlight Without Backlight
Dot Pixels 256 x 64
Interface Parallel, 8-Bit, SPI
Controller Type SSD1322
Graphics Color Yellow
Background Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565797-NHD-2.8-25664UCY2
Ultra Librarian 3D Model Ultra Librarian NHD-2.8-25664UCY2 CAD Model

Description

N

You May Also Be Interested in

Kyocera International Inc. Electronic Components
GRAPHIC DISPLAY TFT RGB 10.4\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY FSTN WHITE -
Need more? Email Us
Display Visions
GRAPHIC DISPLAY OLED WHITE -
Need more? Email Us
Display Visions
GRAPHIC DISPLAY STN WHITE -
Need more? Email Us
Display Visions
GRAPHIC DISPLAY OLED YELLOW -
Need more? Email Us
Focus LCDs
GRAPHIC DISPLAY TFT RGB 4.3\
Need more? Email Us
Focus LCDs
GRAPHIC DISPLAY TFT RGB 2.4\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY STN WHITE -
Need more? Email Us
Display Visions
GRAPHIC DISPLAY TFT RGB 7\
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess