EN
  • EN
  • DE

EA EDIP320B-8LWTP

Part No EA EDIP320B-8LWTP
Manufacturer Display Visions
Catalog LCD, OLED, Graphic
Description GRAPHIC DISPLAY STN WHITE -
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Display Type STN - Super-Twisted Nematic
Display Mode Transmissive
Touchscreen Resistive
Viewing Area 121.00mm W x 92.60mm H
Backlight LED - White
Dot Pixels 320 x 240 (QVGA)
Interface I2C, RS-232, SPI
Graphics Color White
Background Color Blue
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565277-EA EDIP320B-8LWTP
Ultra Librarian 3D Model Ultra Librarian EA EDIP320B-8LWTP CAD Model

Description

N

You May Also Be Interested in

Amulet Technologies LLC
GRAPHIC DISPLAY FSTN BLACK 5.7\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY OLED YELLOW -
Need more? Email Us
Focus LCDs
GRAPHIC DISPLAY TFT RGB 3.5\
Need more? Email Us
Adafruit Industries LLC
GRAPHIC DISPLAY TFT RGB 4\
Need more? Email Us
Adafruit Industries LLC
GRAPHIC DISPLAY OLED - 1.5\
Need more? Email Us
Focus LCDs
GRAPHIC DISPLAY TFT RGB 2.4\
Need more? Email Us
4D Systems Pty Ltd
GRAPHIC DISPLAY TFT RGB 4.3\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY OLED YELLOW -
Need more? Email Us
4D Systems Pty Ltd
GRAPHIC DISPLAY TFT RGB 1.44\
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess