The SDIN2C2-8G-974 is a high-performance NAND Flash memory module designed by Diodes Incorporated, a leading manufacturer in semiconductor technology. This product is part of their extensive range of memory solutions, tailored for applications that demand reliable and durable data storage.
Key Features
- Storage Capacity: The module boasts an 8GB storage capacity, providing ample space for embedded systems, mobile devices, and various industrial applications.
- High-Speed Interface: It employs a high-speed interface that ensures swift data transfer rates, which is critical for devices that require quick read and write operations.
- Endurance and Reliability: Designed to withstand rigorous usage, the SDIN2C2-8G-974 offers excellent endurance and reliability, making it suitable for environments where data integrity is paramount.
- Compact Form Factor: The small form factor of this NAND Flash memory allows for integration into space-constrained designs without compromising on storage capacity or performance.
- Low Power Consumption: It is engineered to operate with low power consumption, making it an ideal choice for portable and battery-powered devices, where energy efficiency is a critical consideration.
Applications
The versatility of the SDIN2C2-8G-974 allows it to be utilized across a wide array of applications:
- Smartphones and Tablets
- GPS Navigation Systems
- Digital Cameras and Camcorders
- Industrial Control Systems
- Internet of Things (IoT) Devices
- Wearable Technology
Technical Specifications
The technical specifications of the SDIN2C2-8G-974 include:
- Supply Voltage: 2.7V to 3.6V
- Operating Temperature Range: -25°C to 85°C
- Package Type: Secure Digital (SD) interface
In conclusion, the SDIN2C2-8G-974 from Diodes Incorporated is an exceptional NAND Flash memory solution that combines capacity, speed, and reliability. It's an excellent choice for designers and manufacturers who require a dependable memory component that aligns with the rigorous demands of modern electronic devices.