EN
  • EN
  • DE

2N5161

Part No 2N5161
Manufacturer New Jersey Semi-Conductor Products, Inc.
Catalog Hard To Find
Description SI PNP POWER BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1123932-2N5161
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5161 CAD Model

Description

The 2N5161 is a silicon NPN transistor manufactured by New Jersey Semi-Conductor Products, Inc. It's designed for general-purpose amplifier and switching applications. This transistor is commonly used in signal amplification and switching circuits where moderate power and frequency are required.

Applications:

  • General Purpose Amplification
  • Switching Circuits
  • Driver Stages
  • Oscillator Circuits
  • Signal Amplification

Features:

  • NPN Transistor
  • High Collector-Emitter Voltage (V<sub>CEO)
  • High Current Gain (h<sub>FE)
  • Low Saturation Voltage (V<sub>CE(sat))
  • Through-Hole Package

Benefits:

  • Versatile Applications: Suitable for a wide range of amplification and switching tasks.
  • Good Amplification: High current gain allows for significant signal amplification.
  • Efficient Switching: Low saturation voltage minimizes power loss during switching.
  • Reliable Performance: Robust design ensures stable and dependable operation.
  • Easy to Use: Through-hole package simplifies mounting and soldering.

Additional Details:

Key specifications for the 2N5161 include collector-emitter voltage (V<sub>CEO), collector-base voltage (V<sub>CBO), emitter-base voltage (V<sub>EBO), collector current (I<sub>C), and power dissipation (P<sub>D). Refer to the New Jersey Semi-Conductor Products datasheet for precise electrical characteristics, thermal resistance, and package dimensions. The DC current gain (h<sub>FE) is a crucial parameter for amplifier design. The transition frequency (f<sub>T) determines the transistor's high-frequency performance. The saturation voltage (V<sub>CE(sat)) is important for switching applications. Careful biasing is necessary to ensure stable and linear operation in amplifier circuits. The 2N5161 is a reliable and cost-effective choice for many general-purpose applications. It is often found in legacy designs and hobbyist projects. The transistor's rugged construction provides good immunity to noise and voltage variations. Understanding the transistor's safe operating area (SOA) is important for avoiding damage.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess