EN
  • EN
  • DE

NJU74HC238D

Part No NJU74HC238D
Manufacturer New Japan Radio
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case DIP
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
RoHS State Request Verification
Win Source Part Number 711544-NJU74HC238D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJU74HC238D CAD Model

Description

The NJU74HC238D is a 3-to-8 line decoder/demultiplexer manufactured by New Japan Radio (NJR). This device accepts three binary weighted address inputs (A0, A1, A2) and, depending on the state of these inputs, activates one of the eight outputs (Y0 through Y7). It is commonly used in memory addressing, data routing, and control logic applications. This device is part of the HC (High-speed CMOS) logic family, known for its high speed and low power consumption.

Applications

  • Memory addressing: Selects memory locations in memory systems.
  • Data routing: Routes data from one location to another based on address inputs.
  • Control logic: Implements control functions based on address inputs.
  • Peripheral selection: Selects one of several peripheral devices.
  • Address decoding: Decodes address lines to enable specific devices or functions.

Features

  • 3-to-8 line decoding: Decodes three address inputs into eight distinct outputs.
  • High-speed operation: Provides fast switching speeds for high-performance applications.
  • Low power consumption: Reduces power consumption in battery-powered devices.
  • Wide operating voltage range: Operates from 2V to 6V.
  • TTL compatible inputs: Interfaces easily with TTL logic devices.
  • Enable inputs: Allows for cascading multiple devices to expand the number of outputs.
  • DIP-16 and SOP-16 packages: Offers flexibility in mounting options.

Benefits

  • Simplified circuit design: Reduces component count and simplifies logic functions.
  • High performance: Enables fast and efficient operation.
  • Low power consumption: Extends battery life in portable applications.
  • Versatile applications: Suitable for a wide range of digital logic circuits.
  • Easy to use: Simple pinout and straightforward functionality.

Additional Details

The NJU74HC238D operates with a supply voltage ranging from 2V to 6V. The propagation delay is typically in the nanosecond range, making it suitable for high-speed applications. The device features two enable inputs (E1 and E2) which, when both are active, allow the decoder to function normally. When either enable input is inactive, all outputs are forced to a high state. This feature allows for cascading multiple NJU74HC238D devices to create larger decoders. The TTL compatible inputs ensure that the device can be easily interfaced with TTL logic devices. The NJU74HC238D is available in both DIP-16 and SOP-16 packages, offering flexibility in mounting options. The high speed, low power consumption, and versatile applications make it a popular choice for digital logic design.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess