The NJM8901E-TE1 is a single rail-to-rail input and output operational amplifier manufactured by New Japan Radio (NJR). It is designed for low-voltage, low-power applications and features a wide operating voltage range, making it suitable for portable and battery-powered devices.
Applications
- Portable audio devices
- Sensor signal amplification
- Battery-powered instruments
- Active filters
- Signal conditioning circuits
Features
- Rail-to-rail input and output
- Low supply voltage operation
- Low power consumption
- Wide operating voltage range
- High gain bandwidth product
- Low input bias current
- Small package size
Benefits
- Maximum signal swing in low-voltage applications due to rail-to-rail operation.
- Extended battery life in portable devices due to low power consumption.
- Versatile applications with wide operating voltage range.
- Accurate signal amplification due to high gain bandwidth product and low input bias current.
- Compact design for space-constrained applications.
- Improved performance in sensor interface circuits.
Technical Specifications
The NJM8901E-TE1 typically operates from a single supply voltage of 1.8V to 5.5V. The gain bandwidth product is typically around 1 MHz. The input bias current is very low, typically in the pA range. It is available in a small surface-mount package, such as an SOT-23 or similar. The operating temperature range typically spans from -40°C to +85°C. The amplifier provides excellent linearity and low distortion.