EN
  • EN
  • DE

NJM353M(T1)

Part No NJM353M(T1)
Manufacturer New Japan Radio
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0205+
Reference case SOP-8
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
RoHS State Request Verification
Win Source Part Number 755358-NJM353M(T1)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM353M(T1) CAD Model

Description

The NJM353M(T1) is a rail-to-rail input and output single operational amplifier manufactured by New Japan Radio (NJR). It is designed for a wide range of applications, especially in battery-powered devices and portable equipment where low voltage operation and low power consumption are critical. The rail-to-rail capability allows the output voltage to swing very close to the supply voltage, maximizing the dynamic range and signal integrity.

Applications:

  • Battery-Powered Devices: Ideal for portable devices such as smartphones, tablets, and wearable electronics.
  • Audio Amplification: Used in headphone amplifiers and portable audio players.
  • Sensor Signal Conditioning: Employed in amplifying and filtering signals from sensors in industrial and medical applications.
  • Active Filters: Used in designing various types of active filters for signal processing.
  • Data Acquisition Systems: Integrated into analog front-end circuits for data acquisition.

Features:

  • Rail-to-Rail Input and Output: Allows for a wide dynamic range and efficient use of the supply voltage.
  • Low Voltage Operation: Operates at low supply voltages, making it suitable for battery-powered applications.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • High Gain Bandwidth Product: Provides good amplification performance over a wide frequency range.
  • Small Package: Available in small surface-mount packages for compact designs.

Benefits:

  • Extended Battery Life: Low power consumption helps to extend the battery life of portable devices.
  • Improved Signal Integrity: Rail-to-rail operation maximizes the dynamic range and minimizes signal distortion.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Versatile Application: Suitable for a wide range of analog signal processing applications.
  • Cost-Effective: Provides high performance at a competitive price.

Technical Specifications:

The NJM353M(T1) typically operates with a supply voltage range of 1.8V to 5.5V. The gain bandwidth product (GBW) is typically in the range of a few MHz, providing sufficient bandwidth for audio and sensor signal conditioning applications. The input offset voltage is typically low, minimizing DC errors in the amplified signal. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial and automotive applications. The package is usually a small surface-mount package such as an MSOP or TSSOP. For detailed specifications, refer to the New Japan Radio datasheet, which includes information on input bias current, common-mode rejection ratio (CMRR), power supply rejection ratio (PSRR), and output short-circuit current.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess