EN
  • EN
  • DE

NETAPP 271-00008 - 3.6V/5850mAh Lion battery, NVRAM5

Part No NETAPP 271-00008 - 3.6V/5850mAh Lion battery, NVRAM5
Manufacturer NetApp
Catalog Battery
Description 3.6V/5850mAh Lion battery, NVRAM5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1433514-NETAPP 271-00008 - 3.6V/5850mAh Lion battery, NVRAM5
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 271-00008 - 3.6V/5850mAh Lion battery, NVRAM5 CAD Model

Description

The NETAPP 271-00008 is a Lithium-ion battery specifically designed for NetApp storage systems, playing a critical role in the operation of NVRAM (Non-Volatile Random Access Memory) modules in the series 5 configurations. Engineered with a capacity of 3.6V and 5850mAh, it provides a reliable source of power to preserve data integrity and maintain cache data in the event of a power outage or system failure. This battery ensures that any data in transit is safely written to permanent storage, thus preventing data loss. Its high capacity and durability make it an essential component for businesses relying on NetApp systems for critical data storage solutions. The customized design allows for easy installation and a perfect fit within the specific NVRAM modules, ensuring seamless integration. It is rechargeable, contributing to its longevity and providing a cost-effective solution for maintaining the reliability and performance of your NetApp storage system.

You May Also Be Interested in

EMC
EMC Battery DATADOMAIN dd640/dd670
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC Battery CBU TPL60F 20MO ESR
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC Unity 300 / 400 / 500 / 600 BBU Battery
Need more? Email Us
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
EMC
Battery SPS for EMC VMAX VNX8000
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess