EN
  • EN
  • DE

NETAPP 111-02591 - Netapp DCPM Unit for FAS9000/AFF A700

Part No NETAPP 111-02591 - Netapp DCPM Unit for FAS9000/AFF A700
Manufacturer NetApp
Catalog Battery
Description Netapp DCPM Unit for FAS9000/AFF A700
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1433513-NETAPP 111-02591 - Netapp DCPM Unit for FAS9000/AFF A700
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 111-02591 - Netapp DCPM Unit for FAS9000/AFF A700 CAD Model

Description

The NETAPP 111-02591 is a Dynamic Cooling Power Management (DCPM) Unit designed specifically for the NetApp FAS9000 and AFF A700 storage systems. This unit is an essential component in maintaining the optimal operating environment for these high-performance storage solutions. The DCPM Unit intelligently manages the cooling requirements based on the system's workload, ensuring that the hardware operates within safe thermal parameters. It adjusts the fan speeds dynamically, reducing power consumption and noise levels when full cooling capacity is not needed. This unit is crucial for maintaining system health, prolonging the life of the components, and ensuring consistent, reliable performance. The installation is straightforward, plugging directly into the FAS9000 or AFF A700 chassis, making it an essential upgrade or replacement part for maintaining the operational efficiency and sustainability of NetApp's flagship storage systems.

You May Also Be Interested in

EMC
EMC PowerStore 5000T BBU battery
Need more? Email Us
EMC
Battery SPS for EMC VMAX VNX8000
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 75mAH 3V
Lowest to $0.7140
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNXe1600 VNXe3200 Controller Battery
Need more? Email Us
EMC
EMC VNX2 Series Battery
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess