EN
  • EN
  • DE

EMC 078-000-128-03 - EMC Unity 300 400 500 600 BBU battery

Part No EMC 078-000-128-03 - EMC Unity 300 400 500 600 BBU battery
Manufacturer EMC
Catalog Battery
Description EMC Unity 300 400 500 600 BBU battery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398262-EMC 078-000-128-03 - EMC Unity 300 400 500 600 BBU battery
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-128-03 - EMC Unity 300 400 500 600 BBU battery CAD Model

Description

The EMC 078-000-128-03 Battery Backup Unit is crafted to fortify the EMC Unity 300, 400, 500, and 600 series storage arrays against power instability. This BBU incorporates cutting-edge lithium-ion technology, ensuring a lightweight, high-capacity solution that significantly enhances the reliability and efficiency of data storage operations. Its principal function is to maintain power to the storage array during unexpected power losses, facilitating a graceful system shutdown and preserving critical data integrity. The longevity and resilience of lithium-ion cells not only increase the reliability of the storage system but also reduce maintenance needs, offering a greener, cost-effective power backup solution. Installation of the BBU is streamlined and non-disruptive, allowing for immediate enhancement of system resilience with minimal operational impact. For organizations that consider data to be a pivotal asset, integrating the EMC 078-000-128-03 BBU into their Unity storage solutions is a strategic move towards ensuring uninterrupted access to data, even in the face of power disruptions.

You May Also Be Interested in

Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
BATTERY Perc 6/i M610 M910
Need more? Email Us
Dell
DELL K4PPV. Product type: Battery, Device type: NAS/SAN/storage server, Compatible products: Dell Storage PS PS6610 PIRATES QUEEN ANN REVENGE, PS6210 PIRATES XLP, PS4210 CORSAIR. Weight: 244 g, Package weight: 244 g, Package depth: 90 mm
Need more? Email Us
Dell
DELL C291H
Need more? Email Us
Dell
Battery PS4210 PS6210
Need more? Email Us
Dell
DELL NU209
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
BATTERY PERC 5/I 6/I
Need more? Email Us
Dell
Battery pack PS4100 PS6100
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess