EN
  • EN
  • DE

UPG2107TH-E1

Part No UPG2107TH-E1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103390-UPG2107TH-E1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPG2107TH-E1 CAD Model

Description

The NEC UPG2107TH-E1 is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for high-frequency applications. It provides excellent performance characteristics and is commonly used in wireless communication systems. This switch allows for signal routing between two different paths controlled by a single input.

Applications

  • Wireless LAN (WLAN): Used in wireless routers, access points, and network interface cards for antenna switching and signal routing.
  • Bluetooth Devices: Employed in Bluetooth modules for mobile phones, headsets, and other Bluetooth-enabled devices.
  • Cellular Phones: Utilized in cellular handsets for antenna selection and signal management in the RF front-end.
  • Satellite Communication Systems: Incorporated in satellite receivers and transmitters for signal routing and selection.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and other test equipment for RF signal switching.

Features

  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and maximizing system performance.
  • High Isolation: Provides excellent isolation between ports, reducing signal leakage and interference.
  • Fast Switching Speed: Enables rapid switching between different signal paths, crucial for time-division multiplexing applications.
  • Surface Mount Package: Designed for easy integration into PCB designs and automated assembly processes.
  • Compact Size: Small footprint saves board space, allowing for high-density designs.
  • RoHS Compliance: Meets environmental regulations for hazardous substance content.

Benefits

  • Improved System Performance: High isolation and low insertion loss contribute to enhanced overall system performance and signal quality.
  • Reduced Signal Interference: Effective isolation minimizes unwanted signal coupling, leading to cleaner and more reliable communication.
  • Simplified Design: Compact size and surface mount package simplify PCB layout and assembly, reducing design time and costs.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it suitable for a wide range of applications.
  • Enhanced Reliability: Designed for robust operation in demanding environments, ensuring long-term reliability.

Additional Details

The UPG2107TH-E1 typically operates in the frequency range of 0.5 to 3.0 GHz. It features an insertion loss typically around 0.35 dB and an isolation of about 25 dB at 1 GHz. The switch is controlled by a TTL-compatible control voltage and typically operates with a single positive supply voltage. This SPDT switch is designed to handle a power level of up to 25 dBm. The operating temperature range is typically -40°C to +85°C, making it suitable for various environmental conditions. The package is a small 6-pin TSON (Thin Small Outline Non-leaded) package, allowing for high-density mounting on printed circuit boards. The device's electrical characteristics, such as the impedance, are designed to be compatible with standard RF systems, typically 50 ohms.

This NEC SPDT switch is commonly utilized in applications requiring efficient and reliable RF signal routing. Its features, such as low insertion loss and high isolation, make it ideal for use in wireless communication devices, test and measurement equipment, and other RF systems.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
U-blox
Lowest to $110.7143
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess