EN
  • EN
  • DE

UPG138GV

Part No UPG138GV
Manufacturer NEC
Catalog Electronic Wholesale
Description L-BAND SPDT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1278032-UPG138GV
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPG138GV CAD Model

Description

The UPG138GV is a Silicon Germanium (SiGe) Low Noise Amplifier (LNA) designed for GPS applications, manufactured by NEC (now Renesas Electronics). This LNA is designed to amplify weak GPS signals while minimizing added noise, thereby improving the sensitivity and performance of GPS receivers. It is commonly used in mobile devices, navigation systems, and other GPS-enabled applications.

Applications:

  • GPS receivers
  • Mobile devices
  • Navigation systems
  • Asset tracking devices
  • Automotive navigation

Features:

  • Low noise figure, minimizing noise contribution
  • High gain, amplifying weak GPS signals
  • Low current consumption, extending battery life
  • Small package size, suitable for compact devices
  • Internal matching network, simplifying design
  • Stable performance over temperature

Benefits:

  • Improved GPS receiver sensitivity
  • Enhanced GPS signal reception in weak signal environments
  • Extended battery life in portable devices
  • Reduced design complexity due to internal matching
  • Stable performance in varying temperature conditions

Additional Details:

The UPG138GV LNA typically operates at the GPS L1 frequency (1.575 GHz). It features a low noise figure, typically around 0.7 dB, which minimizes the amount of noise added to the GPS signal. The high gain, typically around 18 dB, amplifies the weak GPS signals, improving the receiver's ability to acquire and track satellites.

The device is designed for low current consumption, typically around 5 mA, which extends the battery life in portable devices. The small package size allows for integration in compact GPS receivers. The internal matching network simplifies the design process by eliminating the need for external matching components.

The UPG138GV is designed to meet the requirements of modern GPS receivers, offering a combination of low noise, high gain, and low power consumption. Its stable performance over temperature ensures reliable operation in various environments.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess