EN
  • EN
  • DE

MAX44285LAUA+

Part No MAX44285LAUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 2 CIRCUIT 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Sense
-3db Bandwidth 80kHz
Current - Input Bias 65μA
Voltage - Input Offset 12μV
Supply Current 1.3mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX44285
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703836-MAX44285LAUA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX44285LAUA+ CAD Model

Description

The MAX44285LAUA+ is a high-accuracy, low-side current-sense amplifier from Maxim Integrated, designed to provide precise current measurement in a variety of applications. This device is particularly suitable for portable devices, battery management systems, and power management applications where space is at a premium and energy efficiency is crucial.

Key Features

  • High Accuracy: The MAX44285LAUA+ offers a high accuracy of ±0.1% (max) gain error (V<SUB>SENSE = 100mV) at +25°C, ensuring precise current measurement for critical applications.
  • Low Offset: With a low input offset voltage of just 10µV (max), the device enables accurate sensing of small differential voltages, which is essential for detecting low-level current flows.
  • Wide Input Common-Mode Range: The device operates with a common-mode voltage range from 2.7V to 76V, making it versatile for use in systems with widely varying supply voltages.
  • High Bandwidth: The MAX44285LAUA+ provides a bandwidth of 500kHz, allowing it to be used in applications that require fast response times and accurate AC current measurements.
  • Low Power Consumption: It features a quiescent current of only 10µA (typ), which is ideal for battery-powered and energy-sensitive systems.

Applications

The MAX44285LAUA+ is designed for a range of applications, including:

  • Power management
  • Battery charging and monitoring
  • Portable devices
  • Energy management systems
  • Overcurrent protection

Package and Availability

This current-sense amplifier is available in a small 8-pin µMAX package, which is ideal for space-constrained applications. The MAX44285LAUA+ is part of Maxim Integrated's commitment to providing high-performance, compact, and energy-efficient solutions for today's electronic devices.

For detailed specifications, application circuits, and additional information, visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5636 $61.1996
26+ $4.5646 $118.6796
40+ $4.4225 $176.9000
54+ $4.2793 $231.0822
70+ $4.1372 $289.6040
94+ $3.7087 $348.6178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess