EN
  • EN
  • DE

UPD82C55AC2A

Part No UPD82C55AC2A
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001732-UPD82C55AC2A
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD82C55AC2A CAD Model

Description

The UPD82C55AC-2A is a programmable peripheral interface (PPI) chip manufactured by NEC. It is a versatile I/O device that allows microprocessors to interface with a wide range of peripheral devices. It provides 24 I/O lines that can be individually configured as inputs or outputs, making it suitable for various control and data acquisition applications.

Applications

  • Industrial Control Systems: Interfacing with sensors, actuators, and other control devices.
  • Data Acquisition Systems: Collecting data from various sources.
  • Computer Peripherals: Interfacing with printers, keyboards, and other peripherals.
  • Robotics: Controlling robot movements and sensing feedback.
  • Embedded Systems: Providing I/O capabilities in embedded applications.

Features

  • 24 Programmable I/O Lines: Provides flexible I/O configuration.
  • Three 8-Bit Ports (Port A, Port B, Port C): Allows for parallel data transfer.
  • Bit Set/Reset Capability (Port C): Enables individual bit manipulation.
  • Multiple Operating Modes: Offers different modes of operation for various applications.
  • Compatible with Various Microprocessors: Can be interfaced with a wide range of microprocessors.

Benefits

  • Flexible I/O Configuration: Allows for customization of I/O lines to meet specific application requirements.
  • Simplified System Design: Reduces the need for external logic circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for I/O interfacing.
  • Improved System Performance: Enhances system performance by providing efficient I/O capabilities.
  • Wide Range of Applications: Suitable for various control and data acquisition applications.

Additional Details

The UPD82C55AC-2A operates on a single 5V power supply. It is typically available in a 40-pin DIP (Dual In-line Package). The operating modes include Mode 0 (Basic Input/Output), Mode 1 (Strobed Input/Output), and Mode 2 (Bidirectional Bus). The data transfer rate is typically in the MHz range, depending on the microprocessor clock speed. Detailed timing diagrams and programming instructions are available in the device's datasheet. Proper address decoding is essential for correct integration. Refer to the datasheet for complete specifications and application circuit examples.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess