EN
  • EN
  • DE

HG1908P-NF

Part No HG1908P-NF
Manufacturer L-com
Catalog OEM Parts (F - I)
Description Ant, Rubber Duck 2.4GHZ 2DBI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964343-HG1908P-NF
Categories OEM Parts(F-I)
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HG1908P-NF CAD Model

Description

The L-com HG1908P-NF is a high-performance, fiberglass omnidirectional antenna designed for the 1.9 GHz frequency band. This antenna is engineered to provide robust and reliable wireless communication in a variety of challenging environments. Its durable construction and optimized design make it ideal for applications requiring wide area coverage and resistance to harsh weather conditions.

Applications

  • Wireless Local Loop (WLL) systems: Providing fixed wireless broadband access to residential and commercial customers.
  • Wireless data networks: Supporting data transmission in industrial and enterprise environments.
  • SCADA (Supervisory Control and Data Acquisition) systems: Enabling remote monitoring and control of industrial equipment and processes.
  • Public safety communications: Facilitating reliable communication for emergency responders and law enforcement agencies.
  • Cellular repeaters: Enhancing cellular signal coverage in areas with weak or non-existent signal strength.

Features

  • Omnidirectional radiation pattern: Provides 360-degree coverage, ensuring connectivity in all directions.
  • Fiberglass radome: Offers excellent protection against UV radiation, rain, snow, and ice.
  • N-Female connector: Provides a secure and reliable connection to coaxial cables.
  • High gain: Enhances signal strength and extends the range of wireless communication.
  • Rugged construction: Designed to withstand harsh environmental conditions, including high winds and extreme temperatures.

Benefits

  • Improved wireless coverage: The omnidirectional design ensures that signals are transmitted and received from all directions, eliminating dead spots and improving overall coverage.
  • Enhanced signal strength: The high gain of the antenna boosts signal levels, resulting in more reliable communication and higher data rates.
  • Increased network capacity: By improving signal quality and coverage, the antenna helps to increase the capacity of wireless networks.
  • Reduced maintenance costs: The durable construction and weather-resistant design minimize the need for maintenance and repairs.
  • Easy installation: The antenna is designed for easy installation on masts or other structures.

Additional Details

The HG1908P-NF operates in the 1.9 GHz frequency band and provides a gain of 8 dBi. It features a vertical polarization and a nominal impedance of 50 Ohms. The antenna is constructed with a fiberglass radome for superior weather resistance and durability. The N-Female connector allows for easy connection to standard coaxial cables. The antenna is designed to withstand wind speeds of up to 125 mph. Its compact and lightweight design makes it easy to transport and install. It is also RoHS compliant.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Panasonic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess