EN
  • EN
  • DE

UPD80C39HC

Part No UPD80C39HC
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006187-UPD80C39HC
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD80C39HC CAD Model

Description

The UPD80C39HC is a microcontroller manufactured by NEC. It belongs to the MCS-51 family of microcontrollers and is an 8-bit microcontroller that's often used in embedded systems for control and monitoring applications.

Applications

  • Industrial control: Used in programmable logic controllers (PLCs), motor control, and process automation systems.
  • Consumer electronics: Found in appliances, remote controls, and other consumer devices requiring embedded control.
  • Automotive electronics: Employed in engine management systems, dashboard controls, and other automotive applications.
  • Instrumentation: Used in data acquisition systems, sensor interfaces, and other measurement equipment.
  • Robotics: Utilized in robot control systems for motion control, sensor processing, and communication.

Features

  • 8-bit CPU: Provides sufficient processing power for a wide range of control applications.
  • On-chip RAM: Includes a small amount of internal RAM for data storage.
  • On-chip ROM or EPROM: Provides memory for program storage (may vary depending on the specific version).
  • I/O ports: Offers multiple programmable I/O ports for interfacing with external devices.
  • Timers/counters: Includes timers and counters for timing and counting applications.
  • Serial communication interface: Supports serial communication protocols such as UART for communication with other devices.
  • Interrupt system: Provides an interrupt system for responding to external events.

Benefits

  • Versatile control capabilities: Suitable for a wide range of embedded control applications.
  • Cost-effective solution: Provides a balance of performance and cost for many applications.
  • Easy to program: Well-supported by development tools and programming languages.
  • Compact size: Can be easily integrated into space-constrained systems.
  • Low power consumption: Suitable for battery-powered applications.

Additional Details

The UPD80C39HC operates at a specific clock frequency (e.g., 12 MHz). It features a specific number of I/O pins and a certain amount of internal RAM. The on-chip ROM or EPROM capacity can vary based on the specific version of the microcontroller. This microcontroller operates within a specific voltage range (e.g., 5V). It is typically packaged in a DIP (Dual In-line Package) or other surface-mount package. Consult the manufacturer's datasheet for detailed specifications, pinout diagrams, and programming information.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess