EN
  • EN
  • DE

FJ8070104307504

Part No FJ8070104307504
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-10210U (6M Cache, up to 4.20 GHz) SRGKZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953687-FJ8070104307504
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8070104307504 CAD Model

Description

The Intel FJ8070104307504 is a microprocessor designed for embedded applications. As a part of Intel's embedded processor lineup, it is engineered to provide a balance of performance and power efficiency for use in a variety of industrial and commercial devices. These processors are generally built for long-term availability and reliability in demanding environments.

Applications

  • Industrial PCs
  • Kiosks and Point-of-Sale (POS) systems
  • Digital signage
  • Medical equipment
  • Network devices

Features

  • Optimized for embedded use with long lifecycle support
  • Integrated graphics for display capabilities
  • Energy-efficient operation
  • Support for various memory types
  • Enhanced security features

Benefits

  • Extended product availability, reducing the need for frequent upgrades
  • Improved graphical performance for visually rich applications
  • Lower energy consumption, reducing operational costs
  • Flexible memory options to suit different application requirements
  • Increased security to protect against threats

The FJ8070104307504 processor likely features a multi-core architecture, allowing for concurrent execution of multiple tasks. This enhances the overall system performance and responsiveness. It incorporates an integrated GPU, enabling the smooth rendering of graphics for applications such as digital signage and interactive kiosks. The processor also includes power management features to optimize energy usage and extend battery life in portable devices. Its compact size allows for integration into space-constrained systems.

The FJ8070104307504 is designed to operate within a specific temperature range, ensuring stable and reliable performance even in harsh industrial environments. It also supports a range of memory technologies, providing flexibility in system design. With its combination of performance, efficiency, and reliability, the Intel FJ8070104307504 is well-suited for a wide range of embedded applications.

You May Also Be Interested in

Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess