EN
  • EN
  • DE

UPD78F0532GB(A)-GAH

Part No UPD78F0532GB(A)-GAH
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 405859-UPD78F0532GB(A)-GAH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0532GB(A)-GAH CAD Model

Description

The UPD78F0532GB(A)-GAH is a member of the 78K0/Fx3 series of microcontrollers from NEC (now Renesas Electronics). It's a single-chip microcontroller designed for a variety of embedded control applications.

Applications

  • Consumer Electronics: Used in devices like remote controls, small appliances, and audio players.
  • Industrial Control: Suitable for applications requiring precise timing and control, such as motor control and sensor interfacing.
  • Automotive Subsystems: Can be found in automotive applications like lighting control, and body control modules.
  • Home Automation: Employed in smart home devices for controlling lights, thermostats, and other household appliances.

Features

  • CPU Core: 78K0 CPU core for efficient instruction execution.
  • Memory: Includes Flash ROM for program storage and RAM for data. The memory sizes vary depending on the specific configuration.
  • Timers: Offers multiple timers/counters for timing control, pulse generation, and event counting.
  • Serial Interface: Features serial communication interfaces such as UART and SPI for communication with other devices.
  • A/D Converter: Integrated Analog-to-Digital Converter (ADC) for converting analog signals to digital values.
  • I/O Ports: General-purpose input/output (GPIO) ports for interfacing with external devices.
  • Power Management: Low-power operation modes to minimize power consumption.

Benefits

  • Versatile: Suitable for a wide range of embedded control applications due to its combination of peripherals and processing power.
  • Cost-Effective: Provides a balance of features and performance at a competitive cost.
  • Compact Size: Available in small package options, making it suitable for space-constrained applications.
  • Low Power Consumption: Enables energy-efficient operation, extending battery life in portable devices.

Additional Details

The UPD78F0532GB(A)-GAH typically operates at a clock frequency of up to 20 MHz. It supports various interrupt sources, allowing for responsive handling of external events. Programming is usually done via a dedicated programming interface. Specific memory sizes, voltage ranges, and package types can vary, so consulting the datasheet is crucial for design purposes. This microcontroller offers a good balance between performance and power consumption, making it an attractive solution for many embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess