EN
  • EN
  • DE

SIT8002AC-43-33E-25

Part No SIT8002AC-43-33E-25
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190259-SIT8002AC-43-33E-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8002AC-43-33E-25 CAD Model

Description

The SiTime SIT8002AC-43-33E-25 is a programmable oscillator from the SiTime SiT8002 series. These oscillators are known for their high performance, small size, and excellent reliability. The part number breakdown suggests the following: 'AC' may indicate specific operating voltage and temperature characteristics, '43' might designate specific configuration options or performance characteristics, '33E' possibly implies certain supply voltage and stability parameters, and '25' indicates an output frequency of 25 MHz. This oscillator is designed to provide a stable and precise clock signal for various electronic applications.

Applications

  • Consumer electronics
  • Industrial control systems
  • Networking equipment
  • Embedded systems
  • FPGA and PLD clocking

Features

  • Frequency: 25 MHz
  • Supply Voltage: 3.3V
  • High frequency stability
  • Compact form factor
  • Low power consumption
  • Wide operating temperature range
  • Programmable for customized applications

Benefits

  • Provides a highly accurate and stable clock signal, improving system performance.
  • Enables compact designs due to its small size.
  • Offers flexibility through programmability, allowing customization for specific application requirements.
  • Reduces power consumption, contributing to energy efficiency.
  • Ensures reliable operation in harsh environments because of its wide temperature range.

The SiT8002 series oscillators utilize MEMS (Micro-Electro-Mechanical Systems) technology, which offers advantages over traditional quartz oscillators in terms of size, reliability, and robustness. This oscillator is commonly used in applications where precise timing is critical, such as data communication, signal processing, and embedded systems. Its low jitter and high stability ensure clean clock signals, minimizing errors and improving overall system accuracy.

Specifications:

  • Frequency Stability: Typically ±20 ppm to ±50 ppm (depending on configuration)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V
  • Output Signal: CMOS
  • Package: Typically 2.5 x 2.0 mm or smaller

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess