EN
  • EN
  • DE

LT3518HUF#PBF

Part No LT3518HUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 2.3A 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.3A (Switch) 16-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name LT3518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924169-LT3518HUF#PBF
Ultra Librarian 3D Model Ultra Librarian LT3518HUF#PBF CAD Model

Description

Product Overview: LT3518HUF#PBF from Analog Devices Inc.

The LT3518HUF#PBF is a robust and versatile integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is specifically engineered to cater to the demanding needs of LED driver applications. Its compact footprint and feature-rich design make it an ideal choice for a wide range of lighting solutions, from automotive and industrial to general-purpose illumination.

Key Features and Benefits:

  • Wide Input Voltage Range: The LT3518HUF#PBF operates over a broad input voltage range of 3V to 30V, making it suitable for use in various systems with different power requirements.
  • Internal 2.3A Switch: With an integrated 2.3A, 45V switch, this IC can drive up to eight white LEDs in series from a 12V input, delivering high brightness levels for advanced lighting applications.
  • High Efficiency: The device boasts high efficiency, which is crucial for reducing power consumption and heat generation, thereby extending the life of the product.
  • Adjustable Frequency: The switching frequency is adjustable from 250kHz to 2.5MHz, allowing designers to optimize the component for a variety of applications and to avoid sensitive frequency bands.
  • True Color PWM™ Dimming: The LT3518HUF#PBF features True Color PWM dimming, which delivers exceptional color stability and precise brightness control.
  • Robust Protection Features: It includes open LED protection, short-circuit protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications:

  • Automotive and Avionic Lighting
  • Industrial Display Backlighting
  • General Purpose LED Illumination
  • Signage and Decorative LED Lighting

The LT3518HUF#PBF from Analog Devices Inc. is more than just a component; it is a comprehensive solution for advanced LED driving requirements. Its combination of versatility, efficiency, and reliability makes it an excellent choice for designers looking to create innovative lighting systems with high performance and longevity.

Whether it's for sophisticated automotive lighting systems, energy-efficient industrial lighting, or vibrant display backlights, the LT3518HUF#PBF rises to the challenge with its superior design and unmatched functionality. Trust in Analog Devices Inc. to light up your projects with cutting-edge technology and exceptional performance.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.5246 $82.5246
2+ $67.7125 $135.4250
3+ $65.5965 $196.7895
4+ $63.4805 $253.9220
5+ $61.3644 $306.8220
6+ $55.0164 $330.0984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess