EN
  • EN
  • DE

UPD78F0526GB(S)-UET

Part No UPD78F0526GB(S)-UET
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 405849-UPD78F0526GB(S)-UET
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0526GB(S)-UET CAD Model

Description

The UPD78F0526GB(S)-UET is a microcontroller belonging to the 78K0/Lx3 series, initially developed by NEC and now under Renesas Electronics. This microcontroller is engineered for embedded systems where low power operation, a versatile set of peripheral functions, and efficient processing are essential. It leverages the 78K0 core and integrates on-chip peripherals, reducing the necessity for external components.

Applications

  • Remote Control Systems
  • Compact Home Appliances
  • Security System Elements
  • Industrial Sensor Networks
  • Various Consumer Electronics

Features

  • CPU Core: 78K0 8-bit CPU
  • Memory System: Integrated Flash memory and RAM; refer to the datasheet for specific sizes.
  • Clock Speed: Operates at a specified clock frequency; consult the device's datasheet for details.
  • Timing Mechanisms: Multiple timers and counters with distinct operating modes.
  • Serial Communication: Includes UART, CSI, and I2C interfaces for serial data communication.
  • A/D Conversion: Built-in A/D converter for analog-to-digital signal processing.
  • I/O Connectivity: Offers general-purpose I/O ports for external device connections.
  • Power Management: Provides several low-power operating modes to conserve power.
  • Interrupt Handling: Features a vectored interrupt controller for efficient interrupt management.

Benefits

  • Energy Efficiency: Well-suited for battery-powered devices due to its low power consumption.
  • Integrated Design: Streamlines system design and reduces costs by incorporating key peripherals on-chip.
  • Communication Versatility: Simplifies interfacing with other components via diverse serial communication options.
  • Small Form Factor: Ideal for applications with limited physical space.
  • Reliability: Constructed for consistent and dependable performance.

Additional Details

The UPD78F0526GB(S)-UET microcontroller is typically programmed using an IDE (Integrated Development Environment) in C or assembly language. Further details regarding the memory map, register configurations, and electrical specifications can be located within the device's datasheet. Employing proper power management techniques is essential when working with battery-powered systems. Dependable interrupt handling is critical for real-time operation. Always reference the datasheet for accurate parameter values and operating instructions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess