EN
  • EN
  • DE

UPD78F0361GB(R)-UEU-A

Part No UPD78F0361GB(R)-UEU-A
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986228-UPD78F0361GB(R)-UEU-A
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0361GB(R)-UEU-A CAD Model

Description

The UPD78F0361GB(R)-UEU-A is an 8-bit microcontroller manufactured by NEC (now Renesas Electronics). It is part of the 78K0/Lx3 series and is designed for a wide range of embedded applications. This microcontroller offers a balance of performance, low power consumption, and integrated peripherals, making it suitable for various control and automation tasks.

Applications:

  • Consumer electronics (remote controls, appliances)
  • Industrial control (motor control, sensor interfaces)
  • Automotive applications (dashboard controls, lighting)
  • Office automation (printers, copiers)
  • Home automation (security systems, lighting controls)

Features:

  • 8-bit 78K0 CPU core
  • On-chip flash memory (typically 16KB or 32KB)
  • On-chip RAM (typically 512 bytes or 1KB)
  • Multiple timers (8-bit and 16-bit)
  • Serial interfaces (UART, SPI, I2C)
  • A/D converter (8-bit or 10-bit resolution)
  • I/O ports with interrupt capability
  • Watchdog timer
  • Low-voltage operation
  • Power-saving modes (HALT, STOP)

Benefits:

  • Efficient processing of 8-bit data
  • Flexible memory options for program storage and data manipulation
  • Versatile timer functions for various timing and control tasks
  • Easy communication with external devices through serial interfaces
  • Analog signal acquisition through A/D converter
  • Low power consumption for battery-powered applications
  • Reliable operation with watchdog timer

Additional Details:

The UPD78F0361GB(R)-UEU-A microcontroller operates with a supply voltage typically in the range of 2.7V to 5.5V. It features multiple interrupt sources, allowing for responsive handling of external events. The on-chip flash memory enables easy program updates and storage. The package type is typically LQFP (Low Profile Quad Flat Package), making it suitable for surface mount assembly. The operating temperature range is typically -40°C to +85°C. Renesas provides development tools such as integrated development environments (IDEs) and emulators to support software development for this microcontroller. The microcontroller is also equipped with a power-on reset (POR) circuit and a low-voltage detection (LVD) circuit for ensuring reliable operation under various voltage conditions. The (R) designation in the part number often indicates a RoHS compliant version.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess