EN
  • EN
  • DE

UPD75304GF

Part No UPD75304GF
Manufacturer NEC
Catalog OEM Parts (T - Z)
Description UPD75304GF Nec
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005428-UPD75304GF
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD75304GF CAD Model

Description

The UPD75304GF is a microcontroller unit (MCU) manufactured by NEC. It belongs to the uPD75300 series of microcontrollers, known for their versatility and use in various embedded systems. This particular model offers a range of features tailored for applications requiring efficient processing and control.

Applications

  • Consumer Electronics: Used in remote controls, toys, and home appliances.
  • Industrial Control: Employed in automation systems, motor control, and sensor monitoring.
  • Automotive Systems: Integrated into dashboard controls, lighting systems, and basic engine management.
  • Security Systems: Utilized in alarm systems and access control devices.

Features

  • 8-bit CPU: Based on an 8-bit architecture for general-purpose processing.
  • On-Chip Memory: Includes a built-in ROM (Read-Only Memory) and RAM (Random Access Memory) for program and data storage.
  • I/O Ports: Offers multiple input/output ports for interfacing with external devices and sensors.
  • Timers/Counters: Equipped with timers and counters for timing control and event counting.
  • Serial Communication: Supports serial communication interfaces such as UART for data transmission.
  • Interrupt Handling: Provides interrupt handling capabilities for real-time responsiveness.

Benefits

  • Cost-Effective: Provides a budget-friendly solution for embedded applications.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Versatile I/O: Flexible I/O options allow easy integration with a wide range of peripherals.
  • Real-Time Control: Enables precise timing and control for time-critical applications.
  • Compact Design: Suitable for space-constrained applications due to its small footprint.

Additional Details

The UPD75304GF typically operates within a voltage range of 2.7V to 5.5V, making it compatible with standard power supplies. It is available in various package options, including QFP (Quad Flat Package) and DIP (Dual In-Line Package), to accommodate different board layouts. The microcontroller's instruction set is optimized for efficient code execution, and development tools such as assemblers and debuggers are available to facilitate software development. Its robust design and comprehensive feature set make it a reliable choice for a wide array of embedded applications.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess