EN
  • EN
  • DE

UPD750006A

Part No UPD750006A
Manufacturer NEC
Catalog Electronic Wholesale
Description 4 BIT SINGLE-CHIP MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277895-UPD750006A
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD750006A CAD Model

Description

The UPD750006A is a microcontroller unit (MCU) manufactured by NEC. It is part of the 75X series of microcontrollers, known for their versatility and widespread use in various embedded systems. This particular model is designed to offer a balance between processing power, memory capacity, and power consumption, making it suitable for a range of applications.

Applications:

  • Consumer electronics: Used in remote controls, toys, and small appliances for control and interface functions.
  • Industrial control systems: Employed in basic automation tasks, such as controlling motors, sensors, and actuators.
  • Automotive electronics: Utilized in simple automotive applications like dashboard displays and basic control modules.
  • Medical devices: Found in portable medical equipment for monitoring and control purposes.
  • Security systems: Integrated into alarm systems and access control devices.

Features:

  • 8-bit architecture: Operates on an 8-bit processing core.
  • On-chip memory: Includes a certain amount of ROM (Read-Only Memory) for program storage and RAM (Random-Access Memory) for data storage.
  • I/O ports: Equipped with multiple input/output ports for interfacing with external devices.
  • Timers and counters: Features built-in timers and counters for timing and event management.
  • Serial communication interfaces: Supports serial communication protocols such as UART or SPI for communicating with other devices.
  • Low power consumption: Designed for energy-efficient operation, making it suitable for battery-powered applications.
  • Interrupt handling: Supports interrupt-driven operation for responsive event handling.

Benefits:

  • Cost-effective solution: Provides a low-cost solution for embedded control applications.
  • Versatile: Suitable for a wide range of applications due to its flexible architecture and features.
  • Easy to program: Can be programmed using assembly language or C, with available development tools.
  • Compact size: Available in compact packages, making it suitable for space-constrained applications.
  • Reliable operation: Offers stable and reliable performance in various operating conditions.

Technical Specifications: While specific technical specifications such as clock speed, memory size, and I/O port count vary depending on the exact model and configuration, the UPD750006A generally features a relatively low clock speed (typically in the MHz range), a few kilobytes of ROM and RAM, and a limited number of I/O pins. It operates on a supply voltage of typically 5V or 3.3V. For precise details, consult the official NEC datasheet for the UPD750006A.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Samsung
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Toko America Inc.
Need more? Email Us
Spansion
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $2.5606

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess