EN
  • EN
  • DE

TUSB1002ARGER

Part No TUSB1002ARGER
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 2/0 Driver - USB 3.2 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name TUSB1002
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number TUSB1002ARGER-ND, 296-TUSB1002ARGERDKR, 296-TUSB1002ARGERCT, 296-TUSB1002ARGERTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937874-TUSB1002ARGER
Ultra Librarian 3D Model Ultra Librarian TUSB1002ARGER CAD Model

Description

Introducing the TUSB1002ARGER USB 3.2 Gen 1 x2 Transceiver from Texas Instruments

The TUSB1002ARGER is a cutting-edge USB 3.2 Gen 1 x2 transceiver from the renowned semiconductor manufacturer, Texas Instruments. This high-performance integrated circuit is designed to facilitate bidirectional data communication on a single differential pair (SuperSpeed or SuperSpeedPlus), thereby providing a versatile solution for modern connectivity needs.

The TUSB1002ARGER supports dual-lane operation, which enables data transfer speeds of up to 10 Gbps per lane under the USB 3.2 Gen 1 specification. This makes it an ideal choice for applications that demand high-speed data transfer, such as external storage devices, docking stations, and high-resolution digital cameras.

Embedded within this transceiver is an adaptive equalizer that ensures optimal signal integrity by compensating for inter-symbol interference and reducing bit error rates. This feature is particularly beneficial when dealing with long cable lengths where signal degradation is a concern.

Furthermore, the device is equipped with built-in power management capabilities, including a low-power mode that minimizes power consumption when the transceiver is not actively transferring data. This energy-efficient design is crucial for battery-powered devices, helping to extend operational time and reduce the overall environmental footprint.

The TUSB1002ARGER comes in a compact QFN-42 package, which is not only space-saving but also offers a robust design that can withstand the rigors of daily use. Its small form factor is particularly beneficial for portable devices where space is at a premium.

Integration with existing designs is made simple with the TUSB1002ARGER’s compatibility with both USB Type-C™ and USB Standard-A connectors, providing designers with the flexibility to create products that can cater to a wide range of consumer preferences.

To sum up, the TUSB1002ARGER from Texas Instruments represents a significant advancement in USB connectivity, offering high-speed data transfer, signal integrity, power efficiency, and design flexibility. It is the transceiver of choice for developers looking to create the next generation of USB-enabled devices.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3025 $52.1000
95+ $1.0687 $101.5265
145+ $1.0353 $150.1185
200+ $1.0019 $200.3800
260+ $0.9685 $251.8100
350+ $0.8683 $303.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess