EN
  • EN
  • DE

UPD74HC86G-E2

Part No UPD74HC86G-E2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103047-UPD74HC86G-E2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC86G-E2 CAD Model

Description

The UPD74HC86G-E2 is a quad 2-input exclusive-OR (XOR) gate manufactured by NEC. It implements the logical XOR function, outputting a HIGH signal only when the inputs are at different logic levels. It's a high-speed CMOS device with low power consumption.

Applications

  • Parity Generation and Checking: Used to generate and check parity bits for error detection in data transmission.
  • Data Encryption: Implementing simple encryption algorithms.
  • Arithmetic Logic Units (ALUs): As a component in ALUs for performing XOR operations.
  • Code Converters: Converting between different binary codes.
  • Comparators: Comparing two binary inputs for equality or inequality.

Features

  • Quad 2-Input XOR Gate: Contains four independent 2-input XOR gates in a single package.
  • High Speed Operation: Offers fast propagation delays, suitable for high-frequency applications.
  • CMOS Technology: Provides high noise immunity and low static power dissipation.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages (2V to 6V).
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.

Benefits

  • Versatile Logic Function: Can be used for a wide variety of XOR-based logic applications.
  • Efficient Parity Generation: Simplifies the implementation of parity generation and checking circuits.
  • Energy Efficiency: Low power consumption contributes to energy savings.
  • Reliable Operation: CMOS technology ensures reliable operation in noisy environments.
  • Simplified Circuit Design: Simplifies the design of XOR-based logic circuits.

Additional Details

The UPD74HC86G-E2 operates according to the truth table of the XOR function. The output is HIGH only when one, and only one, of the inputs is HIGH. If both inputs are LOW or both inputs are HIGH, the output is LOW.

This device is commonly available in a SOIC (Small Outline Integrated Circuit) package.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess