EN
  • EN
  • DE

UPD74HC4050G-E1

Part No UPD74HC4050G-E1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103037-UPD74HC4050G-E1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC4050G-E1 CAD Model

Description

The UPD74HC4050G-E1 is a Hex Non-Inverting High-to-Low Level Shifter manufactured by NEC. This device is designed to interface between systems operating at different voltage levels. It is commonly used to translate high-voltage signals to lower voltage signals, while maintaining a non-inverting logic function.

Applications

  • Voltage Level Translation: Interfacing between 5V TTL/CMOS logic and 3.3V CMOS logic.
  • Microcontroller Interfacing: Connecting microcontrollers to peripherals operating at different voltage levels.
  • Bus Interfacing: Level shifting signals on a data or address bus.
  • Memory Interfacing: Connecting memory devices operating at different voltage levels.
  • Industrial Control Systems: Interfacing sensors and actuators with different voltage requirements.

Features

  • Hex Configuration: Contains six independent level shifting channels.
  • Non-Inverting Logic: Preserves the polarity of the input signal.
  • High-to-Low Level Shifting: Specifically designed to shift high-voltage signals to lower voltages.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages for the low-voltage side.
  • Low Power Consumption: Consumes minimal power, suitable for battery-powered applications.
  • CMOS Technology: Provides high noise immunity and low static power dissipation.
  • High Output Drive Capability: Can drive moderate loads.

Benefits

  • Seamless Voltage Translation: Facilitates easy and reliable interfacing between systems with different voltage levels.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.
  • Enhanced System Reliability: CMOS technology ensures reliable operation in noisy environments.
  • Simplified System Design: Simplifies the design of mixed-voltage systems.
  • Protection of Low-Voltage Components: Prevents damage to low-voltage components from high-voltage signals.

Additional Details

The UPD74HC4050G-E1 operates by shifting the input voltage level down to the level of the supply voltage (VCC). The input signals can be at a higher voltage than VCC, but the output signals will never exceed VCC. The device provides a direct, non-inverting translation.

This device is commonly available in a SOIC (Small Outline Integrated Circuit) package.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess