EN
  • EN
  • DE

UPD74HC21G-T1

Part No UPD74HC21G-T1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103020-UPD74HC21G-T1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC21G-T1 CAD Model

Description

The UPD74HC21G-T1 is a high-speed silicon gate CMOS dual 4-input AND gate manufactured by NEC. It's part of the popular 74HC series known for its low power consumption, high noise immunity, and fast switching speeds. The device is designed for a variety of digital logic applications.

Applications

  • Logic Circuits: Used extensively in implementing complex logic functions within digital systems.
  • Control Systems: Employed in control circuits for making logical decisions and signal gating.
  • Data Processing: Utilized in data processing to selectively manipulate data based on multiple input conditions.
  • Address Decoding: Integrated into address decoding circuits for selecting specific memory locations or peripheral devices.
  • Signal Conditioning: Used for signal gating and enabling functions contingent on several input conditions being met.

Features

  • Dual 4-Input AND Gates: Contains two independent 4-input AND gates within a single package.
  • High-Speed Operation: Provides fast switching speeds, typically with propagation delays around 10 ns.
  • Low Power Consumption: Operates with minimal static power consumption due to its CMOS design.
  • Wide Operating Voltage Range: Functions reliably across a broad voltage range, typically from 2V to 6V.
  • High Noise Immunity: Offers excellent noise immunity, ensuring stable operation even in electrically noisy environments.
  • Surface Mount Package (G): Comes in a small outline package suitable for surface mount technology.

Benefits

  • Versatile Logic Functionality: Simplifies the implementation of complex logic functions using the AND gate configuration.
  • Fast Signal Processing: Enables rapid signal processing and quick response times thanks to its high-speed operation.
  • Energy Efficient: Reduces energy consumption and minimizes heat dissipation because of its low power characteristics.
  • Compact Design: The surface mount package allows for space-saving circuit designs on the PCB.
  • Reliable Performance: Ensures consistent and reliable operation, even under challenging conditions, due to its high noise immunity.

Additional Details

The UPD74HC21G-T1 typically comes in a 14-pin small outline package (SOP or SOIC). It's pin-compatible with the standard 74HC21 and can often be used as a direct replacement. Each AND gate performs a logical AND operation on its four inputs, outputting a high signal only when all four inputs are high. The outputs can be used for enabling or disabling other circuits, performing conditional operations, and creating more complex logical arrangements by combining the gates with other logic components. The 'G' in the part number denotes a surface mount package, and '-T1' usually indicates specific tape and reel packaging configurations optimized for automated assembly processes. The combination of wide operating voltage, high noise immunity, and low power makes it suitable for battery powered devices, portable electronics, and industrial control systems.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess