EN
  • EN
  • DE

UPD74HC20GS-T2

Part No UPD74HC20GS-T2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103019-UPD74HC20GS-T2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC20GS-T2 CAD Model

Description

The UPD74HC20GS-T2 is a high-speed silicon gate CMOS dual 4-input NAND gate manufactured by NEC. It is part of the 74HC series, offering low power consumption, high noise immunity, and fast switching speeds. The device is designed for a wide range of digital logic applications.

Applications

  • Logic circuits: Used for implementing various logic functions in digital systems.
  • Control systems: Employed in control logic for decision-making and signal gating.
  • Data processing: Utilized in data processing circuits for conditional data manipulation.
  • Address decoding: Integrated into address decoding circuits for memory and peripheral device selection.
  • Signal conditioning: Used for signal gating and enabling based on multiple input conditions.

Features

  • Dual 4-input NAND gates: Contains two independent 4-input NAND gates in a single package.
  • High-speed operation: Provides fast switching speeds, typically with propagation delays around 10 ns.
  • Low power consumption: Operates with low static power consumption due to CMOS technology.
  • Wide operating voltage range: Functions reliably over a broad voltage range, typically from 2V to 6V.
  • High noise immunity: Offers excellent noise immunity, ensuring stable operation in noisy environments.
  • Surface mount package (GS): Comes in a small outline integrated circuit (SOIC) package suitable for surface mount technology.

Benefits

  • Versatile logic implementation: Allows the implementation of complex logic functions using the NAND gate configuration.
  • Fast signal processing: High-speed operation enables rapid signal processing and response times.
  • Energy efficient: Low power consumption reduces energy requirements and heat dissipation.
  • Compact design: Surface mount package saves space on the PCB, allowing for compact circuit designs.
  • Reliable performance: High noise immunity ensures reliable operation even in challenging conditions.

Additional Details

The UPD74HC20GS-T2 typically comes in a 14-pin SOIC package. The device is pin-compatible with the 74HC20 and can be used as a direct replacement. Each of the two NAND gates performs the logical NAND operation on its four inputs, producing a low output only when all four inputs are high. The outputs can be used to enable or disable other circuits, perform conditional operations, or implement more complex logic functions by combining them with other logic gates. The surface mount package (GS) makes it suitable for high-density PCB designs, and the wide operating voltage and high noise immunity ensure reliable performance in a variety of applications. The '-T2' suffix typically indicates specific packaging and reel options for automated assembly processes.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess