EN
  • EN
  • DE

UDQ2547EBTR

Part No UDQ2547EBTR
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Description Allegro PLCC28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Compliant
Win Source Part Number 979622-UDQ2547EBTR
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDQ2547EBTR CAD Model

Description

The UDQ2547EBTR is a motor driver IC manufactured by Allegro MicroSystems, LLC. It is designed for driving bipolar stepper motors and DC motors in various applications.

Applications:

  • Bipolar Stepper Motor Control
  • DC Motor Control
  • Robotics
  • Printers
  • Automotive Applications

Features:

  • Bipolar Stepper Motor Driver: Drives two-phase bipolar stepper motors.
  • DC Motor Driver: Can also be used to drive DC motors.
  • Wide Operating Voltage Range: Operates over a wide voltage range.
  • Overcurrent Protection (OCP): Protects the driver and motor from excessive current.
  • Thermal Shutdown: Shuts down the driver in case of overheating.
  • Built-in Protection Diodes: Provides protection against inductive kickback.
  • PWM Current Control: Allows for precise motor control.

Benefits:

  • Precise Motor Control: PWM current control enables accurate speed and position control.
  • Enhanced System Protection: Overcurrent and thermal protection safeguard the driver and motor.
  • Flexible Motor Driving: Can be used to drive both stepper and DC motors.
  • Simplified Circuit Design: Integrated features simplify the design process.
  • Improved Reliability: Robust design ensures reliable operation.

Additional Details:

The UDQ2547EBTR utilizes a PWM current control scheme to regulate the motor current. This allows for precise control of motor speed and torque. The overcurrent protection feature limits the current to a safe level, preventing damage to the motor or the driver. The thermal shutdown feature protects the driver from overheating. The built-in protection diodes provide protection against inductive kickback from the motor windings. It is available in a surface-mount package for easy integration into printed circuit boards. Logic supply voltage range is typically between 3 and 5.5V.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess