EN
  • EN
  • DE

UPD74HC04GS-T1

Part No UPD74HC04GS-T1
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102999-UPD74HC04GS-T1
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HC04GS-T1 CAD Model

Description

The UPD74HC04GS-T1 is a high-speed CMOS hex inverter manufactured by NEC. This device integrates six independent inverters, each implementing the logical NOT function. Known for its low power consumption and high noise immunity, it is well-suited for a variety of digital applications, especially in portable and low-power systems.

Applications:

  • Digital Logic Circuits
  • Signal Inversion
  • Oscillators
  • Clock Signal Generation
  • Buffering
  • Level Shifting

Features:

  • High-Speed Operation: Provides low propagation delays for fast signal processing.
  • Low Power Consumption: Minimizes energy usage, making it ideal for battery-operated devices.
  • High Noise Immunity: Ensures reliable performance even in noisy environments.
  • Wide Operating Voltage: Operates effectively across a voltage range of 2V to 6V.
  • CMOS Technology: Reduces static power dissipation.
  • Surface Mount Package: GS package is suitable for high-density board assembly.

Benefits:

  • Improved System Performance: High-speed operation allows for faster processing and quicker response times.
  • Energy Efficiency: Low power consumption prolongs battery life in portable devices.
  • Stable Operation: High noise immunity guarantees consistent performance in electrically noisy conditions.
  • Flexible Integration: Compatible with a broad range of supply voltages, simplifying circuit design.
  • Compact Design: Surface mount package enables efficient use of board space.

Technical Specifications:

The UPD74HC04GS-T1 functions within a supply voltage range of 2V to 6V. It typically exhibits a propagation delay of approximately 8 ns at 5V. The operating temperature range is commonly between -40°C and +85°C. The input logic levels are CMOS compatible, ensuring straightforward interfacing with other CMOS components. The device is packaged as a surface-mount device (GS). The -T1 suffix typically denotes tape and reel packaging configurations optimized for automated assembly processes.

The UPD74HC04GS-T1 stands as a versatile hex inverter suitable for various digital logic and signal conditioning applications, offering a compelling combination of high-speed performance and minimal power consumption.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess